Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Voltage / DC Voltage |
Meter Range | 0V AC to 528V AC / 0V DC to 600V DC |
Digit Height | 12mm |
Panel Cutout Height | 68.072mm |
Panel Cutout Width | 68.072mm |
Supply Voltage Min | 12V |
Supply Voltage Max | 24V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Trumeter APM-VOLT-ANN APM Volt Meter Negative LCD | Rapid Electronics |
DIGITAL VOLTMETER, NEG LCD, 0 TO 600VDC | element14 |
Ac/Dc Voltage Meter, 12Vac/Dc To 24Vac/Dc | Newark Electronics |
Where can I find additional details, specifications and documents for a APM-VOLT-ANN?
Additional datasheets, footprints and schematics for APM-VOLT-ANN are listed on our Part Details page. You can also find images and similar parts to APM-VOLT-ANN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-VOLT-ANN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-VOLT-ANN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-VOLT-ANN fall under?
The APM-VOLT-ANN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to APM-VOLT-ANN when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-VOLT-ANN you can contact the distributor directly for product support, shipping queries etc.
Is the APM-VOLT-ANN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-VOLT-ANN have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for APM-VOLT-ANN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-VOLT-ANN often in real-time on the comparison pages.
What if I can't find stock of APM-VOLT-ANN?
You can fill out our help required form which you can use to request a quote for APM-VOLT-ANN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.