Status: | Unknown |
---|---|
Series: | APM Series |
RoHS: | Unknown |
Prices starting from US$176.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$230.34
|
18
in stock
|
Buy Now | |
RS Americas
from US$176.62
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$220.77
|
19
in stock
|
Buy Now | |
element14
from US$299.35
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$193.85
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$203.34
|
-
|
Buy Now |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC |
Energy Meter Mounting | Panel |
Product Range | APM Series |
Panel Meter, for single-phase/split-phase/3-phase mains, APM Series | Trumeter APM-PWR-APO | RS Americas |
Power Meter, 1&3-Ph, Positive Lcd, 240V | Newark Electronics |
Meter: power | Transfer Multisort Elektronik |
Power Meter, 100 to 277 VAC 50/60Hz, LCD 2 Digit Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a APM-PWR-APO?
Additional datasheets, footprints and schematics for APM-PWR-APO are listed on our Part Details page. You can also find images and similar parts to APM-PWR-APO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-PWR-APO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-PWR-APO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-PWR-APO fall under?
The APM-PWR-APO is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to APM-PWR-APO when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-PWR-APO you can contact the distributor directly for product support, shipping queries etc.
Is the APM-PWR-APO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-PWR-APO have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for APM-PWR-APO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-PWR-APO often in real-time on the comparison pages.
What if I can't find stock of APM-PWR-APO?
You can fill out our help required form which you can use to request a quote for APM-PWR-APO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.