Status: | Unknown |
---|---|
Series: | APM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 100VAC to 240VAC |
Energy Meter Mounting | Panel |
Product Range | APM Series |
Power Meter, 1&3-Ph, Negative Lcd, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a APM-PWR-ANO?
Additional datasheets, footprints and schematics for APM-PWR-ANO are listed on our Part Details page. You can also find images and similar parts to APM-PWR-ANO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-PWR-ANO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-PWR-ANO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-PWR-ANO fall under?
The APM-PWR-ANO is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to APM-PWR-ANO when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-PWR-ANO you can contact the distributor directly for product support, shipping queries etc.
Is the APM-PWR-ANO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-PWR-ANO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APM-PWR-ANO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-PWR-ANO often in real-time on the comparison pages.
What if I can't find stock of APM-PWR-ANO?
You can fill out our help required form which you can use to request a quote for APM-PWR-ANO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.