APM-PROC-APO Part Information
Details for APM-PROC-APO by Trumeter
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 97.4500 |
10 | 89.3200 |
25 | 85.7500 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 4 |
Meter Function | Current / DC Voltage |
Meter Range | 0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC |
Digit Height | 12mm |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Alternative Part Descriptions
- DIGITAL METER, 50MA, 0 TO 24VDC; No. of Digits / Alpha:4; Meter Function:Current / DC Voltage; Meter Range:0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:-RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a APM-PROC-APO?
Additional datasheets, footprints and schematics for APM-PROC-APO are listed in our Part Details tab. You can also find the APM-PROC-APO image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-PROC-APO in the Pricing & Inventory tab next to part details. You can view APM-PROC-APO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-PROC-APO fall under?
The APM-PROC-APO is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to APM-PROC-APO when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-PROC-APO you can contact the distributor directly for product support, shipping queries etc.
Is the APM-PROC-APO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-PROC-APO have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APM-PROC-APO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-PROC-APO often in real-time on the comparison pages.
What if I can't find stock of APM-PROC-APO?
You can fill out our help required form which you can use to request a quote for APM-PROC-APO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.