APM-CT-ANN Part Information

Details for APM-CT-ANN by Trumeter

Electrical & Lighting>Industrial Automation & Control Gear>Panel Meters & Instrumentation

Part Downloads

Part Specifications

No. of Digits / Alpha 4
Meter Function AC Current
Meter Range 0A to 5A
Digit Height 12mm
Panel Cutout Height 68mm
Panel Cutout Width 68mm
Supply Voltage Min 12VDC
Supply Voltage Max 24VDC

Alternative Part Descriptions

  • CT METER, NEGATIVE LCD, 12-24VDC; No. of Digits / Alpha:4; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APM-CT-ANN?

Additional datasheets, footprints and schematics for APM-CT-ANN are listed in our Part Details tab. You can also find the APM-CT-ANN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APM-CT-ANN in the Pricing & Inventory tab next to part details. You can view APM-CT-ANN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APM-CT-ANN fall under?

The APM-CT-ANN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to APM-CT-ANN when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APM-CT-ANN you can contact the distributor directly for product support, shipping queries etc.

Is the APM-CT-ANN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APM-CT-ANN have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for APM-CT-ANN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APM-CT-ANN often in real-time on the comparison pages.

What if I can't find stock of APM-CT-ANN?

You can fill out our help required form which you can use to request a quote for APM-CT-ANN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for APM-CT-ANN

Loading...
Loading Results for APM-CT-ANN
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us