No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 7.2mm |
Colour | Black |
Connector Colour | Black |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Current Rating | 16A |
External Length / Height | 95.5mm |
External Width | 22mm |
Material | Matt black glass filled nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Proof Voltage | 1600V |
RMS Current (Irms) | 16A |
Voltage Rating VAC | 250V |
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components APM | Newark Electronics |
PLUG, XLR, FREE, 3POLE | element14 |
Where can I find additional details, specifications and documents for a APM?
Additional datasheets, footprints and schematics for APM are listed on our Part Details page. You can also find images and similar parts to APM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM fall under?
The APM is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to APM when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM you can contact the distributor directly for product support, shipping queries etc.
Is the APM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for APM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM often in real-time on the comparison pages.
What if I can't find stock of APM?
You can fill out our help required form which you can use to request a quote for APM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.