Coating Type | Conformal |
---|---|
Coating Applications | Electronics |
Dispensing Method | Aerosol |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 400ml |
Colour | Transparent |
Electrolube Acrylic Protective Lacquer 400ml Pale | Distrelec |
Acrylic Conformal Coating 400ml | Schukat Electronic |
Conformal Coating, Aerosol, 400Ml | Newark Electronics |
Electrolube APL400H Acrylic Conformal Coating 400ml | Rapid Electronics |
COATING, CONFORMAL, ACRYLIC | Farnell |
Where can I find additional details, specifications and documents for a APL400H?
Additional datasheets, footprints and schematics for APL400H are listed on our Part Details page. You can also find images and similar parts to APL400H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APL400H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APL400H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APL400H fall under?
The APL400H is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to APL400H when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APL400H you can contact the distributor directly for product support, shipping queries etc.
Is the APL400H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APL400H have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Newark Electronics, Rapid Electronics and Farnell have stock available or on a lead time for APL400H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APL400H often in real-time on the comparison pages.
What if I can't find stock of APL400H?
You can fill out our help required form which you can use to request a quote for APL400H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.