APHC-07104-S Peltier Elements - Thermoelectric Modules by European Thermodynamics

PELTIER COOLER MODULE 8.2VDC 20W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$25.41


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$32.48
-
Buy Now
Logo for element14 element14 US$25.41
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Thermoelectric Cooler
Power Rating 20W
Internal Resistance 1.8ohm
Current Max @ Diff Temperature Max 3.7A
Voltage Max @ Diff Temperature Max 8.2V
Temperature Difference Max 65°C
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Peltier Module, 20W, 23.5 X 23.5 X 3.6Mm | Newark Electronics
PELTIER MODULE, 20W, 23.5 X 23.5 X 3.6MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APHC-07104-S?

Additional datasheets, footprints and schematics for APHC-07104-S are listed on our Part Details page. You can also find images and similar parts to APHC-07104-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APHC-07104-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APHC-07104-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APHC-07104-S fall under?

The APHC-07104-S is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.

Can I view similar or alternative parts?

You can view similar parts to APHC-07104-S when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APHC-07104-S you can contact the distributor directly for product support, shipping queries etc.

Is the APHC-07104-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APHC-07104-S have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APHC-07104-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APHC-07104-S often in real-time on the comparison pages.

What if I can't find stock of APHC-07104-S?

You can fill out our help required form which you can use to request a quote for APHC-07104-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay