| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Transducer Function | Thermoelectric Cooler |
|---|---|
| Power Rating | 150W |
| Internal Resistance | - |
| Current Max @ Diff Temperature Max | 11A |
| Voltage Max @ Diff Temperature Max | 24.1V |
| Temperature Difference Max | 68°C |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
| Peltier Module, 150W, 50 X 50 X 3.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a APH-199-17-13-E?
Additional datasheets, footprints and schematics for APH-199-17-13-E are listed on our Part Details page. You can also find images and similar parts to APH-199-17-13-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-199-17-13-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-199-17-13-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-199-17-13-E fall under?
The APH-199-17-13-E is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to APH-199-17-13-E when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-199-17-13-E you can contact the distributor directly for product support, shipping queries etc.
Is the APH-199-17-13-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-199-17-13-E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APH-199-17-13-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-199-17-13-E often in real-time on the comparison pages.
What if I can't find stock of APH-199-17-13-E?
You can fill out our help required form which you can use to request a quote for APH-199-17-13-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.