APH-199-17-10-E Peltier Elements - Thermoelectric Modules by European Thermodynamics

PELTIER COOLER MODULE 24.1VDC 195W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$41.67


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$51.63
2
Buy Now
Logo for element14 element14 US$41.67
2
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Thermoelectric Cooler
Power Rating 195W
Internal Resistance -
Current Max @ Diff Temperature Max 14A
Voltage Max @ Diff Temperature Max 24.1V
Temperature Difference Max 67°C
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Peltier Module, 195W, 50 X 50 X 3.4Mm | Newark Electronics
PELTIER MODULE, 195W, 50 X 50 X 3.4MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APH-199-17-10-E?

Additional datasheets, footprints and schematics for APH-199-17-10-E are listed on our Part Details page. You can also find images and similar parts to APH-199-17-10-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APH-199-17-10-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-199-17-10-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APH-199-17-10-E fall under?

The APH-199-17-10-E is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.

Can I view similar or alternative parts?

You can view similar parts to APH-199-17-10-E when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APH-199-17-10-E you can contact the distributor directly for product support, shipping queries etc.

Is the APH-199-17-10-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APH-199-17-10-E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APH-199-17-10-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APH-199-17-10-E often in real-time on the comparison pages.

What if I can't find stock of APH-199-17-10-E?

You can fill out our help required form which you can use to request a quote for APH-199-17-10-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay