Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | APGDT001 |
Kit Application Type | Test |
Application Sub Type | Serial Analyzer |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | 4 Ambient Lighting Modules documentation |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | LIN Protocol Module Intersystem Communication Main Body Controller |
Kit Features | Automotive Ambient Lighting Module Demonstrates MCU Based Control of RGB LED Device |
Type | Reference Design |
Automotive Ambient Lighting Ref Design | Microchip Technology Inc. APGRD004 | RS Americas |
PIC12F615, AMBIENT LIGHT MODULE | Farnell |
Pic12F615, Mcp2021, Automotive, Ambient Light Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a APGRD004?
Additional datasheets, footprints and schematics for APGRD004 are listed on our Part Details page. You can also find images and similar parts to APGRD004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APGRD004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APGRD004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APGRD004 fall under?
The APGRD004 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to APGRD004 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APGRD004 you can contact the distributor directly for product support, shipping queries etc.
Is the APGRD004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APGRD004 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for APGRD004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APGRD004 often in real-time on the comparison pages.
What if I can't find stock of APGRD004?
You can fill out our help required form which you can use to request a quote for APGRD004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.