Kit Application Type | Interface |
---|---|
Application Sub Type | CAN Bus Analyzer |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | CAN BUS Analyzer Tool Cable User Guide/Software |
SVHC | No SVHC (15-Jan-2018) |
Features | Supports CAN 2.0b and ISO11898-2 Direct access to CAN H and CAN L CAN TX and CAN RX signals |
Kit Features | Used to Develop and Debug a High-Speed CAN Network |
Type | CAN BUS Analyzer Tool |
CAN BUS ANALYZER TOOL, CAN 2.0B | Farnell |
Can Bus Analyzer Rohs Compliant: Yes |Microchip APGDT002 | Newark Electronics |
Microchip , Analyzer CAN Bus Development Kit | Microchip Technology Inc. APGDT002 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a APGDT002?
Additional datasheets, footprints and schematics for APGDT002 are listed on our Part Details page. You can also find images and similar parts to APGDT002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APGDT002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APGDT002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APGDT002 fall under?
The APGDT002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to APGDT002 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APGDT002 you can contact the distributor directly for product support, shipping queries etc.
Is the APGDT002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APGDT002 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for APGDT002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APGDT002 often in real-time on the comparison pages.
What if I can't find stock of APGDT002?
You can fill out our help required form which you can use to request a quote for APGDT002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.