Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 7.2mm |
Colour | Black |
Connector Colour | Black |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Current Rating | 16A |
External Length / Height | 94.9mm |
External Width | 22mm |
Material | Matt black glass filled nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Proof Voltage | 1600V |
RMS Current (Irms) | 16A |
Voltage Rating VAC | 250V |
Xlr Audio Connector, Socket, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components APF | Newark Electronics |
SOCKET, XLR, FREE, 3POLE | element14 |
Where can I find additional details, specifications and documents for a APF?
Additional datasheets, footprints and schematics for APF are listed on our Part Details page. You can also find images and similar parts to APF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APF fall under?
The APF is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to APF when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APF you can contact the distributor directly for product support, shipping queries etc.
Is the APF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APF often in real-time on the comparison pages.
What if I can't find stock of APF?
You can fill out our help required form which you can use to request a quote for APF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.