Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 40V |
No. of Outputs | 1 |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8 |
Output Current | 2A |
Output Voltage Min | 1.23V |
Output Voltage Max | 38.5V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a APE1707M-HF-3TR?
Additional datasheets, footprints and schematics for APE1707M-HF-3TR are listed on our Part Details page. You can also find images and similar parts to APE1707M-HF-3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APE1707M-HF-3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APE1707M-HF-3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APE1707M-HF-3TR fall under?
The APE1707M-HF-3TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to APE1707M-HF-3TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APE1707M-HF-3TR you can contact the distributor directly for product support, shipping queries etc.
Is the APE1707M-HF-3TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APE1707M-HF-3TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for APE1707M-HF-3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APE1707M-HF-3TR often in real-time on the comparison pages.
What if I can't find stock of APE1707M-HF-3TR?
You can fill out our help required form which you can use to request a quote for APE1707M-HF-3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.