Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 12mm x 12mm x 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna, Patch, Ceramic, WiFi, 2.4 GHz, 2dBi, 12mm x 12mm x 4mm, Linear Polarization | Avnet America |
Patch Antenna, 2.4-2.5 Ghz | Newark Electronics |
PATCH ANTENNA, 2.4-2.5 GHZ | element14 |
Where can I find additional details, specifications and documents for a APARN1204-S2450?
Additional datasheets, footprints and schematics for APARN1204-S2450 are listed on our Part Details page. You can also find images and similar parts to APARN1204-S2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APARN1204-S2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APARN1204-S2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APARN1204-S2450 fall under?
The APARN1204-S2450 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APARN1204-S2450 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APARN1204-S2450 you can contact the distributor directly for product support, shipping queries etc.
Is the APARN1204-S2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APARN1204-S2450 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for APARN1204-S2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APARN1204-S2450 often in real-time on the comparison pages.
What if I can't find stock of APARN1204-S2450?
You can fill out our help required form which you can use to request a quote for APARN1204-S2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.