Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Future Electronics |
11,425
units
|
Buy Now |
![]() |
Arrow Electronics |
7,133
units
|
Buy Now |
![]() |
Avnet Europe |
2,550
units
|
Buy Now |
![]() |
TTI Europe |
525
units
|
Buy Now |
![]() |
element14 |
387
units
|
Buy Now |
![]() |
Newark Electronics |
387
units
|
Buy Now |
![]() |
Farnell |
387
units
|
Buy Now |
![]() |
Schukat Electronic |
289
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
280
units
|
Buy Now |
![]() |
Conrad |
94
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Relay Specialties |
-
|
Buy Now |
Rated Coil Voltage | 5 V DC |
---|---|
Contact Arrangement | 1 Form A |
Contact Shape | Twin |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Insulation Distance | [Between contact and coil] Clearance: Min. 5.29 mm, Creepage: Min. 5.35 mm |
Accessories | Sockets are available. |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 25 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 22 mA |
Resistance [±10%] (at 20°C) | 227 Ω |
Rated Operating Power | 110 mW |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type + Au |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Voltage | 250 V AC, 110 V DC (0.4 A) |
Max. Switching Current | 5 A (AC, DC) |
Min. Switching Load (Reference Value) | 100 µA 100 mV DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 147 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Conditions | Ambient temperature: -40 to +90°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Mechanical Life | Min. 20x106 ope. (switching frequency: at 180 times/min) |
Weight (Typ.) | Approx. 3 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 3 A 250 V AC Min. 100x103 ope. 3 A 30 V DC [switching frequency: 6 times/min, ON : OFF = 1 s : 9 s] Min. 50x103 ope. 5 A 250 V AC [switching frequency: 20 times/min] Min. 50x103 ope. 5 A 30 V DC |
Inductive Load | [switching frequency: 6 times/min, ON : OFF = 1 s : 9 s] Min. 100x103 ope. 2 A 250 V AC (cosφ = 0.4) |
PA-N Series SPST 5 V 5 A PC Pin Non Latching Slim Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 5A 5VDC 227Ohm Through Hole | Avnet Europe |
POWER RELAY 5V 1 FORM A | TTI Europe |
POWER RELAY, SPST-NO, 5A, 250VAC, TH | element14 |
Power Relay, Spst-No, 5A, 250Vac, Th | Newark Electronics |
Relay SPST 5A 5V 227R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
The 5 mm narrow electromechanical power relay meets the increased insulation requirement in in accordance with IEC 61010-2-201. Switching capacity range from 5 AM-1.25kW (1 mA up to 5 A). Typical contact resistance is less than 10 mOhm (at 6 V/1 A). Low energy consumption. Drive power 110 mW. Large temperature range from -40 to +90 °C. High Durschlagspannung of 3,000 V. Explosion proof or non-flammable as certification according to ANSI/ISA 12.12.01.Areas of application: Output of the SPS and interfaces, industrial and office equipment, measuring and testing devices, etc.This text is machine translated. | Conrad |
PA-N Relay 5V 1FormA, 5A@250VAC, 30VDC | RS Americas |
5.0volts 1 Form A PL C Relay | Mouser Electronics |
Power Relay, 5 VDC, PC Board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Panasonic PCB Power Relay APAN 1NO 5A DC 5V 227Ohm | Distrelec |
Where can I find additional details, specifications and documents for a APAN3105?
Additional datasheets, footprints and schematics for APAN3105 are listed on our Part Details page. You can also find images and similar parts to APAN3105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAN3105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAN3105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAN3105 fall under?
The APAN3105 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > PA-N Series Relays.
Can I view similar or alternative parts?
You can view similar parts to APAN3105 when available in the PA-N Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAN3105 you can contact the distributor directly for product support, shipping queries etc.
Is the APAN3105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAN3105 have stock available?
Authorised distributors including Future Electronics, Arrow Electronics, Avnet Europe, TTI Europe and element14 have stock available or on a lead time for APAN3105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAN3105 often in real-time on the comparison pages.
What if I can't find stock of APAN3105?
You can fill out our help required form which you can use to request a quote for APAN3105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.