Status: | Unknown |
---|---|
Series: | Alpha 70 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 60V to 300V |
Energy Meter Mounting | Panel |
Product Range | Alpha 70 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AP70-38F75HZZZ0000?
Additional datasheets, footprints and schematics for AP70-38F75HZZZ0000 are listed on our Part Details page. You can also find images and similar parts to AP70-38F75HZZZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP70-38F75HZZZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP70-38F75HZZZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP70-38F75HZZZ0000 fall under?
The AP70-38F75HZZZ0000 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to AP70-38F75HZZZ0000 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP70-38F75HZZZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the AP70-38F75HZZZ0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP70-38F75HZZZ0000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AP70-38F75HZZZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP70-38F75HZZZ0000 often in real-time on the comparison pages.
What if I can't find stock of AP70-38F75HZZZ0000?
You can fill out our help required form which you can use to request a quote for AP70-38F75HZZZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.