Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.7V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 920mV |
Output Voltage Max | 16V |
RoHS Compliant | No |
Topology:Synchronous Buck (Step Down) | Newark Electronics |
AP6502 Series 18 V 2 A 380 kHz Synchronous DC/DC Buck Converter - SOIC-8EP | Future Electronics |
DC/DC CONV, SYNC BUCK, 340KHZ, 85DEG C | element14 |
Conv DC-DC Single Step Down 4.75V to 23V 8-Pin SO EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a AP6502SP-13.?
Additional datasheets, footprints and schematics for AP6502SP-13. are listed on our Part Details page. You can also find images and similar parts to AP6502SP-13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP6502SP-13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP6502SP-13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP6502SP-13. fall under?
The AP6502SP-13. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP6502SP-13. when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP6502SP-13. you can contact the distributor directly for product support, shipping queries etc.
Is the AP6502SP-13. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP6502SP-13. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for AP6502SP-13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP6502SP-13. often in real-time on the comparison pages.
What if I can't find stock of AP6502SP-13.?
You can fill out our help required form which you can use to request a quote for AP6502SP-13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.