Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
95
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
95
in stock
|
Buy Now | |
element14
from US$0.41
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SBuck Switch. Reg Adj 2A 3,8-32Vi TSOT26 | Schukat Electronic |
Dc/Dc Conv, Sync Buck, 500Khz, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP63201WU-7 | Newark Electronics |
DC-DC Switching Step-Down Regulator, Adjustable, 3.8V to 32V in, 0.8V to 32V out, 2A out, TSOT-26-6 | Avnet Silica |
DC-DC Buck 32V 2A TSOT-26 SMD | Rutronik |
AP63201 Series 32 V 2 A SMT Adjustable Low IQ Synchronous Buck - TSOT-26 | Future Electronics |
Where can I find additional details, specifications and documents for a AP63201WU-7?
Additional datasheets, footprints and schematics for AP63201WU-7 are listed on our Part Details page. You can also find images and similar parts to AP63201WU-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP63201WU-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP63201WU-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP63201WU-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP63201WU-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP63201WU-7 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Farnell, element14 and Avnet Silica have stock available or on a lead time for AP63201WU-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP63201WU-7 often in real-time on the comparison pages.
What if I can't find stock of AP63201WU-7?
You can fill out our help required form which you can use to request a quote for AP63201WU-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.