Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Fastrax |
Silicon Core Number | IT500 |
Application Sub Type | GPS Receiver |
Kit Contents | Eval Board IT500 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Configurable fix rate up to 10Hz NMEA Protocol Ultra High Sensitivity WAAS/EGNOS Support |
APPLICATION BOARD, GPS, FOR | Farnell |
Where can I find additional details, specifications and documents for a AP500?
Additional datasheets, footprints and schematics for AP500 are listed on our Part Details page. You can also find images and similar parts to AP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP500 fall under?
The AP500 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AP500 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP500 you can contact the distributor directly for product support, shipping queries etc.
Is the AP500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP500 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for AP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP500 often in real-time on the comparison pages.
What if I can't find stock of AP500?
You can fill out our help required form which you can use to request a quote for AP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.