AP431AG-13 Semiconductors - ICs by Diodes Incorporated

VOLTAGE REF SHUNT 2.495V-36V SOP-8

Status: Unknown
Series: AP431A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range AP431A Series
Reference Voltage 2.495V to 36V
Initial Accuracy 0.5%
Temperature Coefficient ± 30ppm/°C
Voltage Reference Case Style SOP
No. of Pins 8Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Base Number 431
Operating Temperature Range -20°C to +85°C
Reference Volt Tolerance ±% 0.1%
Reference Voltage Tolerance 8mV
Reference Volts 2.495V
Topology Shunt

Alternative Descriptions

VOLTAGE REF, SHUNT, 2.495V-36V, SOP-8 | Farnell
V-Ref Adjustable 2.495V to 36V 200mA 8-Pin SOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AP431AG-13?

Additional datasheets, footprints and schematics for AP431AG-13 are listed on our Part Details page. You can also find images and similar parts to AP431AG-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AP431AG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP431AG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AP431AG-13 fall under?

The AP431AG-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to AP431AG-13 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AP431AG-13 you can contact the distributor directly for product support, shipping queries etc.

Is the AP431AG-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AP431AG-13 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for AP431AG-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AP431AG-13 often in real-time on the comparison pages.

What if I can't find stock of AP431AG-13?

You can fill out our help required form which you can use to request a quote for AP431AG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay