AP393SG-13 Amplifiers & Comparators by Diodes Incorporated

IC COMP 8SOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
1,969 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Power
No. of Comparators 2 Comparators, 2
Response Time 1.3µs
Supply Voltage Range ± 1V to ± 18V
Comparator Case Style SOP
No. of Pins 8Pins
IC Output Type CMOS DTL ECL MOS TTL
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Amplifier Case Style SOP
Base Number 393
No.Comparators 2
Operating Temperature Range 0°C to +70°C
Output Compatibility CMOS DTL ECL MOS TTL
Supply Current 1mA

Alternative Descriptions

IC: comparator | Transfer Multisort Elektronik
Comparator Dual ±18V/36V 8-Pin SOP T/R | Avnet Europe
2xComp 1.3µs SO8 SMD | Rutronik
IC, COMP, 8SOP | Farnell
Analogue Comparator, Rail to Rail, Low Power, 2, 1.3 s, 1V to 18V, SOP, 8 RoHS Compliant: Yes | Newark Electronics

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AP393SG-13?

Additional datasheets, footprints and schematics for AP393SG-13 are listed on our Part Details page. You can also find images and similar parts to AP393SG-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AP393SG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP393SG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AP393SG-13 fall under?

The AP393SG-13 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AP393SG-13 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AP393SG-13 you can contact the distributor directly for product support, shipping queries etc.

Is the AP393SG-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AP393SG-13 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Europe, Rutronik, Farnell and element14 have stock available or on a lead time for AP393SG-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AP393SG-13 often in real-time on the comparison pages.

What if I can't find stock of AP393SG-13?

You can fill out our help required form which you can use to request a quote for AP393SG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay