Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,750
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
258,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,939
in stock
|
Buy Now | |
element14
from US$0.09
|
4,939
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,940
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
No. of Pins | 5Pins |
IC Output Type | CMOS, MOS, TTL, DTL, ECL |
Operating Temperature Min | 0°C |
RoHS Compliant | No |
AP331A Series 36 V 173 â–‘C/W Surface Mount Single Differential Comparator-SOT-25 | Future Electronics |
Comparator, 1.3Us, 0 To 70Deg C Rohs Compliant: Yes |Diodes Inc. AP331AWRG-7 | Newark Electronics |
COMPARATOR, 1.3US, 0 TO 70DEG C | element14 |
Comparator Single 18V-36V 5Pin SOT25R | RS |
IC: comparator | Transfer Multisort Elektronik |
1xComp 0.3µs SOT25 SMD | Rutronik |
Comparator Single ±18V/36V 5-Pin SOT-25R T/R | Avnet America |
Comparators, Analog, 2V-36V 2.5mA 2V-36V 2.5mA | Diodes Inc AP331AWRG-7 | RS Americas |
Comparator Single �18V/36V 5-Pin SOT-25R T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a AP331AWRG-7.?
Additional datasheets, footprints and schematics for AP331AWRG-7. are listed on our Part Details page. You can also find images and similar parts to AP331AWRG-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP331AWRG-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP331AWRG-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP331AWRG-7. fall under?
The AP331AWRG-7. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to AP331AWRG-7. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP331AWRG-7. you can contact the distributor directly for product support, shipping queries etc.
Is the AP331AWRG-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP331AWRG-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AP331AWRG-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP331AWRG-7. often in real-time on the comparison pages.
What if I can't find stock of AP331AWRG-7.?
You can fill out our help required form which you can use to request a quote for AP331AWRG-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.