AP331AWG-7 Part Information

Details for AP331AWG-7 by Diodes Incorporated

Semiconductors - ICs>Amplifiers & Comparators>Comparators

Part Specifications

Comparator Type Differential
No. of Comparators 1 Comparator, 1
Response Time 1.3µs
Supply Voltage Range ± 1V to ± 18V
Comparator Case Style SOT-25
No. of Pins 5Pins
IC Output Type CMOS DTL ECL MOS TTL
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Amplifier Case Style SOT-25
Base Number 331
No.Comparators 1
Operating Temperature Range 0°C to +70°C
Output Compatibility CMOS DTL ECL MOS TTL
Supply Current 1mA
RoHS Compliant

Alternative Part Descriptions

  • Analogue Comparator, Single, Differential, 1, 1.3 s, 1V to 18V, SOT-25, 5 RoHS Compliant: Yes | Newark Electronics
  • Comparator Single ±18V/36V 5-Pin SOT-25 T/R | Avnet America
  • IC: comparator; precision; Cmp: 1; SMT; SOT25; reel,tape; 200nA | Transfer Multisort Elektronik
  • Comparator Single 18V-36V 5Pin SOT25 | Allied Electronics & Automation
  • Comparator Single ±18V/36V 5-Pin SOT-25 T/R | Avnet Europe
  • Comparator Single ±18V/36V 5-Pin SOT-25 T/R | Avnet Asia
  • 1xComp 0.3µs SOT25 SMD | Rutronik
  • Comparator Single ±18V/36V 5-Pin SOT-25 T/R | Arrow China

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AP331AWG-7?

Additional datasheets, footprints and schematics for AP331AWG-7 are listed in our Part Details tab. You can also find the AP331AWG-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AP331AWG-7 in the Pricing & Inventory tab next to part details. You can view AP331AWG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AP331AWG-7 fall under?

The AP331AWG-7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to AP331AWG-7 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AP331AWG-7 you can contact the distributor directly for product support, shipping queries etc.

Is the AP331AWG-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AP331AWG-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for AP331AWG-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AP331AWG-7 often in real-time on the comparison pages.

What if I can't find stock of AP331AWG-7?

You can fill out our help required form which you can use to request a quote for AP331AWG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AP331AWG-7

Loading...
Loading Results for AP331AWG-7
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us