Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
24,925
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
933,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
4,494
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
3,000
in stock
|
Buy Now | |
element14
from US$0.22
|
1,392
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,392
in stock
|
Buy Now | |
Avnet Silica
-
|
111,000
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AP3211 Series 18 V 1.7 MHz Asynchronous DC-DC Buck Converter - SOT-23-6 | Future Electronics |
DC-DC 18V 1.5A D SOT23-6 SMD | Rutronik |
1.4MHz 1.5A DC-DC Buck Converter SOT23-6 | RS |
PMIC | Transfer Multisort Elektronik |
Dcdc Conv Hv Buck Sot26 T&r 3K Rohs Compliant: Yes |Diodes Inc. AP3211KTR-G1 | Newark Electronics |
DC/DC Switching Regulator, Adjustable, Asynchronous Buck (Step Down), Single Output, 810 mV to 15 V, 1.5 A, 1.4 MHz, 6 Pins, SOT-23 | Avnet America |
1.4MHz 1.5A DC-DC Buck Converter SOT23-6 | Diodes Inc AP3211KTR-G1 | RS Americas |
Where can I find additional details, specifications and documents for a AP3211KTR-G1?
Additional datasheets, footprints and schematics for AP3211KTR-G1 are listed on our Part Details page. You can also find images and similar parts to AP3211KTR-G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP3211KTR-G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP3211KTR-G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP3211KTR-G1 you can contact the distributor directly for product support, shipping queries etc.
Is the AP3211KTR-G1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP3211KTR-G1 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for AP3211KTR-G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP3211KTR-G1 often in real-time on the comparison pages.
What if I can't find stock of AP3211KTR-G1?
You can fill out our help required form which you can use to request a quote for AP3211KTR-G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.