Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 130A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 62.5W |
Transistor Case Style | PMPAK |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a AP2R403GMT-HF-3TR?
Additional datasheets, footprints and schematics for AP2R403GMT-HF-3TR are listed on our Part Details page. You can also find images and similar parts to AP2R403GMT-HF-3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2R403GMT-HF-3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2R403GMT-HF-3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2R403GMT-HF-3TR fall under?
The AP2R403GMT-HF-3TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to AP2R403GMT-HF-3TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2R403GMT-HF-3TR you can contact the distributor directly for product support, shipping queries etc.
Is the AP2R403GMT-HF-3TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2R403GMT-HF-3TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AP2R403GMT-HF-3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2R403GMT-HF-3TR often in real-time on the comparison pages.
What if I can't find stock of AP2R403GMT-HF-3TR?
You can fill out our help required form which you can use to request a quote for AP2R403GMT-HF-3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.