Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
7,950
in stock
|
Buy Now | |
element14
from US$0.14
|
7,950
in stock
|
Buy Now | |
Farnell
from US$0.13
|
7,950
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,491
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.5A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | MSOP-EP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
RoHS Compliant | No |
2A I-Limit Power Switch Latch-Off MSOP8 | RS |
Power Load Sw, High Side, 2.5A, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2411MP-13 | Newark Electronics |
POWER LOAD SW, HIGH SIDE, 2.5A, 85DEG C | element14 |
AP2411 Series Single Channel 2 A Current-Limited Power Switch - MSOP-8-EP | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
USB Power SW Hi Side Single 5.5V 2.5A 8-Pin MSOP EP T/R | Avnet Silica |
HS-Pw. Switch 5.5V 70mOhm MSOP-8EP | Rutronik |
2A I-Limit Power Switch Latch-Off MSOP8 | Diodes Inc AP2411MP-13 | RS Americas |
Where can I find additional details, specifications and documents for a AP2411MP-13.?
Additional datasheets, footprints and schematics for AP2411MP-13. are listed on our Part Details page. You can also find images and similar parts to AP2411MP-13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2411MP-13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2411MP-13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2411MP-13. fall under?
The AP2411MP-13. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AP2411MP-13. when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2411MP-13. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2411MP-13. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2411MP-13. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AP2411MP-13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2411MP-13. often in real-time on the comparison pages.
What if I can't find stock of AP2411MP-13.?
You can fill out our help required form which you can use to request a quote for AP2411MP-13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.