Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 3A |
On State Resistance | 0.05ohm |
Distribution Switch Case Style | SOT-25 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Pwr Load Switch, 3A, High-Side, Sot25 | Newark Electronics |
PWR LOAD SWITCH, 3A, HIGH-SIDE, SOT25 | element14 |
USB Switch 2.5A Single Active Low SOT25 | RS |
High Side Switch 1Switch 2.7V to 5.5V 2.5A 5-Pin SOT-25 T/R | Avnet America |
Where can I find additional details, specifications and documents for a AP22804BW5-7?
Additional datasheets, footprints and schematics for AP22804BW5-7 are listed on our Part Details page. You can also find images and similar parts to AP22804BW5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP22804BW5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP22804BW5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP22804BW5-7 fall under?
The AP22804BW5-7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP22804BW5-7 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP22804BW5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP22804BW5-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP22804BW5-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for AP22804BW5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP22804BW5-7 often in real-time on the comparison pages.
What if I can't find stock of AP22804BW5-7?
You can fill out our help required form which you can use to request a quote for AP22804BW5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.