Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
150
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
24,000
in stock
|
Buy Now | |
element14
from US$0.09
|
18,920
in stock
|
Buy Now | |
Farnell
from US$0.08
|
18,920
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,595
in stock
|
Buy Now | |
Avnet Silica
-
|
39,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.7A |
On State Resistance | 0.05ohm |
Distribution Switch Case Style | SOT-25 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
RoHS Compliant | No |
USB Power SW Hi Side/DIST Single 5.5V 2.7A 5-Pin SOT-25 T/R | Avnet Asia |
AP22802 Series 5.5 V 50 mO Single Channel High Side Power Switch - SOT-25 | Future Electronics |
POWER LOAD SW, HIGH SIDE, 2.7A, 85DEG C | element14 |
Switch, single channel, power distribution, load switch, hi side, SOT-25 | Diodes Inc AP22802AW5-7 | RS Americas |
IC: power switch | Transfer Multisort Elektronik |
Intelligent Hi Side Power Switch SOT-25 | RS |
HSS USB Power Switch SOT25 SMD | Rutronik |
Power Load Sw, High Side, 2.7A, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP22802AW5-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a AP22802AW5-7.?
Additional datasheets, footprints and schematics for AP22802AW5-7. are listed on our Part Details page. You can also find images and similar parts to AP22802AW5-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP22802AW5-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP22802AW5-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP22802AW5-7. fall under?
The AP22802AW5-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to AP22802AW5-7. when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP22802AW5-7. you can contact the distributor directly for product support, shipping queries etc.
Is the AP22802AW5-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP22802AW5-7. have stock available?
Authorised distributors including Avnet Asia, Future Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AP22802AW5-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP22802AW5-7. often in real-time on the comparison pages.
What if I can't find stock of AP22802AW5-7.?
You can fill out our help required form which you can use to request a quote for AP22802AW5-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.