Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
201,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
663,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,190
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,774
in stock
|
Buy Now | |
element14
from US$0.09
|
5,202
in stock
|
Buy Now | |
TME
from US$0.11
|
4,055
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
18
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AP2210 Series 3.3 V 300 mA Fixed Surface Mount Voltage Regulator - SOT-23 | Future Electronics |
300mA 3.3V RF ULDO Regulator SOT23 | RS |
Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2210N-3.3TRG1 | Newark Electronics |
IC: voltage regulator | TME |
LDO Voltage Regulator, Fixed, 2.5 V to 13.2 V, 1 Output, 250 mV Drop, 3.3 V, 300 mA, 3 Pins, SOT-23 | Avnet Asia |
LDO VREG 3.3V 0.3A SOT23 | Rutronik |
Voltage Regulators, LDO, 300mA CMOS LDO 3.3V 250mV | Diodes Inc AP2210N-3.3TRG1 | RS Americas |
Where can I find additional details, specifications and documents for a AP2210N-3.3TRG1?
Additional datasheets, footprints and schematics for AP2210N-3.3TRG1 are listed on our Part Details page. You can also find images and similar parts to AP2210N-3.3TRG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2210N-3.3TRG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2210N-3.3TRG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2210N-3.3TRG1 fall under?
The AP2210N-3.3TRG1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP2210N-3.3TRG1 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2210N-3.3TRG1 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2210N-3.3TRG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP2210N-3.3TRG1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for AP2210N-3.3TRG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2210N-3.3TRG1 often in real-time on the comparison pages.
What if I can't find stock of AP2210N-3.3TRG1?
You can fill out our help required form which you can use to request a quote for AP2210N-3.3TRG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.