Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,378
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
594,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
9,000
in stock
|
Buy Now | |
element14
from US$0.34
|
3,378
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
3,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,346
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now |
Power Load Switch Type | Single High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 800mA |
On State Resistance | 0.095ohm |
Distribution Switch Case Style | SOT-25 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Internal Switch | No |
On Resistance Rds(on) | 95mohm |
AP2151 Series 5.5 V 115 mOhm Single High Side Current Limit Switch - SOT-25-5 | Future Electronics |
USB Power SW Hi Side Single 5.5V 0.8A 5-Pin SOT-25 T/R | Avnet Asia |
Usb Power Switch Sot25 T&r 3K Rohs Compliant: Yes |Diodes Inc. AP2151WG-7 | Newark Electronics |
IC, POWER SWITCH, USB, 0.5A, SOT25 | element14 |
DC-DC 0.2A U SOT-25 SMD | Rutronik |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AP2151WG-7?
Additional datasheets, footprints and schematics for AP2151WG-7 are listed on our Part Details page. You can also find images and similar parts to AP2151WG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2151WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2151WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2151WG-7 fall under?
The AP2151WG-7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP2151WG-7 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2151WG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2151WG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2151WG-7 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for AP2151WG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2151WG-7 often in real-time on the comparison pages.
What if I can't find stock of AP2151WG-7?
You can fill out our help required form which you can use to request a quote for AP2151WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.