Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
457
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
457
in stock
|
Buy Now | |
element14
from US$0.23
|
457
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
USB Power SW Hi Side Single 5.5V 0.8A 6-Pin SOT-26 T/R | Avnet Asia |
AP2151 Series 2.7 - 5.5 Vin 0.5 A Single Channel Power Switch - DFN2018-6 | Future Electronics |
Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2151FMG-7 | Newark Electronics |
PwrSw 5.5V 0.5A DFN2018-6 SMD | Rutronik |
Where can I find additional details, specifications and documents for a AP2151FMG-7?
Additional datasheets, footprints and schematics for AP2151FMG-7 are listed on our Part Details page. You can also find images and similar parts to AP2151FMG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2151FMG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2151FMG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2151FMG-7 fall under?
The AP2151FMG-7 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to AP2151FMG-7 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2151FMG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2151FMG-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP2151FMG-7 have stock available?
Authorised distributors including Avnet Asia, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for AP2151FMG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2151FMG-7 often in real-time on the comparison pages.
What if I can't find stock of AP2151FMG-7?
You can fill out our help required form which you can use to request a quote for AP2151FMG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.