Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0445
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
46,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0445
|
3,120,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0482
|
18,000
in stock
|
Buy Now | |
element14
from US$0.07
|
4,292
in stock
|
Buy Now | |
Farnell
from US$0.06
|
4,292
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,675
in stock
|
Buy Now | |
Avnet Silica
-
|
111,000
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AP2127 Series 400 mA Adjustable Surface Mount Voltage Regulator - SOT-23 | Future Electronics |
300mA Adj. Low Noise LDO Regul. SOT23-5 | RS |
LDO Regulator Pos 0.4A 5-Pin SOT-23 T/R | Avnet Asia |
LDO VREG ADJ 0.3A SOT25 | Rutronik |
Ldo Cmos Lowcurr Sot25 T&r 3K Rohs Compliant: Yes |Diodes Inc. AP2127K-ADJTRG1 | Newark Electronics |
LDO, ADJ, 0.8V-5.5V, 0.4A, -40 TO 85DEGC | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulators, LDO, 300mA CMOS LDO 2.5V to 6V | Diodes Inc AP2127K-ADJTRG1 | RS Americas |
Where can I find additional details, specifications and documents for a AP2127K-ADJTRG1?
Additional datasheets, footprints and schematics for AP2127K-ADJTRG1 are listed on our Part Details page. You can also find images and similar parts to AP2127K-ADJTRG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2127K-ADJTRG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2127K-ADJTRG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2127K-ADJTRG1 fall under?
The AP2127K-ADJTRG1 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to AP2127K-ADJTRG1 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2127K-ADJTRG1 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2127K-ADJTRG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP2127K-ADJTRG1 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Rutronik and Newark Electronics have stock available or on a lead time for AP2127K-ADJTRG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2127K-ADJTRG1 often in real-time on the comparison pages.
What if I can't find stock of AP2127K-ADJTRG1?
You can fill out our help required form which you can use to request a quote for AP2127K-ADJTRG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.