Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1V |
Output Current | 400mA |
Dropout Voltage Vdo | 1.5V |
No. of Pins | 5Pins |
RoHS Compliant | No |
Ldo, Dc-Dc Conv, 1V, 0.4A, Sot-23-5 Rohs Compliant: Yes |Diodes Inc. AP2127K-1.0TRG1 | Newark Electronics |
LDO, DC-DC CONV, 1V, 0.4A, SOT-23-5 | element14 |
LDO Regulator Pos 1V 0.4A 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a AP2127K-1.0TRG1.?
Additional datasheets, footprints and schematics for AP2127K-1.0TRG1. are listed on our Part Details page. You can also find images and similar parts to AP2127K-1.0TRG1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2127K-1.0TRG1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2127K-1.0TRG1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2127K-1.0TRG1. fall under?
The AP2127K-1.0TRG1. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP2127K-1.0TRG1. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2127K-1.0TRG1. you can contact the distributor directly for product support, shipping queries etc.
Is the AP2127K-1.0TRG1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2127K-1.0TRG1. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for AP2127K-1.0TRG1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2127K-1.0TRG1. often in real-time on the comparison pages.
What if I can't find stock of AP2127K-1.0TRG1.?
You can fill out our help required form which you can use to request a quote for AP2127K-1.0TRG1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.