Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0467
|
399,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,773
in stock
|
Buy Now | |
element14
from US$0.07
|
2,773
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,773
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0469
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
AP2125 Series 300 mA 3.3 V Output Surface Mount LDO Regulator - SOT-23-3 | Future Electronics |
300mA 3.3V Low Noise LDO Regulator SOT23 | RS |
Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. AP2125N-3.3TRG1 | Newark Electronics |
LDO Regulator Pos 3.3V 0.36A 3-Pin SOT-23 T/R | Avnet Silica |
300mA 3.3V Low Noise LDO Regulator SOT23 | Diodes Inc AP2125N-3.3TRG1 | RS Americas |
Where can I find additional details, specifications and documents for a AP2125N-3.3TRG1?
Additional datasheets, footprints and schematics for AP2125N-3.3TRG1 are listed on our Part Details page. You can also find images and similar parts to AP2125N-3.3TRG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2125N-3.3TRG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2125N-3.3TRG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2125N-3.3TRG1 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2125N-3.3TRG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP2125N-3.3TRG1 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AP2125N-3.3TRG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2125N-3.3TRG1 often in real-time on the comparison pages.
What if I can't find stock of AP2125N-3.3TRG1?
You can fill out our help required form which you can use to request a quote for AP2125N-3.3TRG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.