AP18T10AGH-HF-3TR Part Information

Details for AP18T10AGH-HF-3TR by Advanced Power Electronics Corp

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 9A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.16ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1V
Power Dissipation Pd 28W
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
Operating Temperature Min -55°C
RoHS Compliant

Alternative Part Descriptions

  • MOSFET Transistor, N Channel, 9 A, 100 V, 0.16 ohm, 10 V, 1 V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AP18T10AGH-HF-3TR?

Additional datasheets, footprints and schematics for AP18T10AGH-HF-3TR are listed in our Part Details tab. You can also find the AP18T10AGH-HF-3TR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AP18T10AGH-HF-3TR in the Pricing & Inventory tab next to part details. You can view AP18T10AGH-HF-3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AP18T10AGH-HF-3TR fall under?

The AP18T10AGH-HF-3TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to AP18T10AGH-HF-3TR when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AP18T10AGH-HF-3TR you can contact the distributor directly for product support, shipping queries etc.

Is the AP18T10AGH-HF-3TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AP18T10AGH-HF-3TR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AP18T10AGH-HF-3TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AP18T10AGH-HF-3TR often in real-time on the comparison pages.

What if I can't find stock of AP18T10AGH-HF-3TR?

You can fill out our help required form which you can use to request a quote for AP18T10AGH-HF-3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AP18T10AGH-HF-3TR

Loading...
Loading Results for AP18T10AGH-HF-3TR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us