Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 23V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.8A |
Output Voltage Min | 800mV |
Output Voltage Max | 23V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 1533 |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 1.8A |
IC, BUCK, REG, 1.5A, 8SOP | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-23Vin, 800Mv-23Vout, 1.8Aout, Soic-8 Rohs Compliant: Yes |Diodes Inc. AP1533SG-13 | Newark Electronics |
Where can I find additional details, specifications and documents for a AP1533SG-13?
Additional datasheets, footprints and schematics for AP1533SG-13 are listed on our Part Details page. You can also find images and similar parts to AP1533SG-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP1533SG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP1533SG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP1533SG-13 fall under?
The AP1533SG-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP1533SG-13 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP1533SG-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP1533SG-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP1533SG-13 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for AP1533SG-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP1533SG-13 often in real-time on the comparison pages.
What if I can't find stock of AP1533SG-13?
You can fill out our help required form which you can use to request a quote for AP1533SG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.