Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
2,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
2,368
in stock
|
Buy Now | |
element14
from US$0.80
|
2,368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
897
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 22V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 2A |
Output Voltage Min | 1.23V |
Output Voltage Max | 18V |
Switching Frequency | 173kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 1509 |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output Voltage | 18V |
Primary Input Voltage | 22V |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.5V-22Vin, 1.23V-18Vout, 2Aout, Soic-8 Rohs Compliant: Yes |Diodes Inc. AP1509-SG-13 | Newark Electronics |
IC, BUCK, REG, 2A, 8SOP | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Single Step Down 4.5V to 22V 8-Pin SOP T/R | Avnet Silica |
DCDC CONV HV BUCK SO-8 T&R 2.5K | Future Electronics |
Where can I find additional details, specifications and documents for a AP1509-SG-13?
Additional datasheets, footprints and schematics for AP1509-SG-13 are listed on our Part Details page. You can also find images and similar parts to AP1509-SG-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP1509-SG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP1509-SG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP1509-SG-13 fall under?
The AP1509-SG-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP1509-SG-13 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP1509-SG-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP1509-SG-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP1509-SG-13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for AP1509-SG-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP1509-SG-13 often in real-time on the comparison pages.
What if I can't find stock of AP1509-SG-13?
You can fill out our help required form which you can use to request a quote for AP1509-SG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.