Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.58
|
784
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
714
in stock
|
Buy Now | |
element14
from US$1.39
|
714
in stock
|
Buy Now | |
Farnell
from US$1.58
|
714
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
22
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
150KHz 3A PWM Buck DC/DC Converter TO263 | RS |
Dc/Dc Conv, Buck, 150Khz, 85Deg C Rohs Compliant: Yes |Diodes Inc. AP1501-K5G-13 | Newark Electronics |
IC: PMIC | Transfer Multisort Elektronik |
DC-DC 3A ADJ D TO263-5L SMD | Rutronik |
AP1501 Series 40 V 150 kHz 3 A SMT PWM Buck DC/DC Converter - TO-263-5L | Future Electronics |
Conv DC-DC Single Step Down 4.5V to 40V 6-Pin(5+Tab) TO-263 T/R | Avnet America |
150KHz 3A PWM Buck DC/DC Converter TO263 | Diodes Inc AP1501-K5G-13 | RS Americas |
Where can I find additional details, specifications and documents for a AP1501-K5G-13?
Additional datasheets, footprints and schematics for AP1501-K5G-13 are listed on our Part Details page. You can also find images and similar parts to AP1501-K5G-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP1501-K5G-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP1501-K5G-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP1501-K5G-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP1501-K5G-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP1501-K5G-13 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AP1501-K5G-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP1501-K5G-13 often in real-time on the comparison pages.
What if I can't find stock of AP1501-K5G-13?
You can fill out our help required form which you can use to request a quote for AP1501-K5G-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.