Status: | Unknown |
---|---|
Series: | 3.3V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
727
in stock
|
Buy Now | |
element14
from US$0.29
|
727
in stock
|
Buy Now | |
Farnell
from US$0.29
|
727
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOT-25 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 131 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
300mA 3.3V LDO Regulator Shutdown SOT-23 | RS |
Fixed Ldo Voltage Regulator, 2.7V To 5.5V, 400Mv Dropout, 3.3Vout, 300Maout, Sot-25-5 Rohs Compliant: Yes |Diodes Inc. AP131-33WG-7 | Newark Electronics |
IC, LDO, REG, 3.3V, 300MA, SC59 | element14 |
AP131 Series 3.3 V 300 mA SMT Low Dropout Linear Regulator - SOT-25-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.3A 3-Pin SOT-23 T/R | Avnet America |
300mA 3.3V LDO Regulator Shutdown SOT-23 | Diodes Inc AP131-33WG-7 | RS Americas |
Where can I find additional details, specifications and documents for a AP131-33WG-7?
Additional datasheets, footprints and schematics for AP131-33WG-7 are listed on our Part Details page. You can also find images and similar parts to AP131-33WG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP131-33WG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP131-33WG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP131-33WG-7 fall under?
The AP131-33WG-7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to AP131-33WG-7 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP131-33WG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP131-33WG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP131-33WG-7 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AP131-33WG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP131-33WG-7 often in real-time on the comparison pages.
What if I can't find stock of AP131-33WG-7?
You can fill out our help required form which you can use to request a quote for AP131-33WG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.