Status: | Unknown |
---|---|
Series: | AP0 Series |
RoHS: | Unknown |
Supply Voltage DC Min | 8V |
---|---|
Supply Voltage DC Max | 24V |
Sensor Housing | Rectangular |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | AP0 Series |
Where can I find additional details, specifications and documents for a AP0-150-002-000?
Additional datasheets, footprints and schematics for AP0-150-002-000 are listed on our Part Details page. You can also find images and similar parts to AP0-150-002-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP0-150-002-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP0-150-002-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP0-150-002-000 fall under?
The AP0-150-002-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AP0-150-002-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP0-150-002-000 you can contact the distributor directly for product support, shipping queries etc.
Is the AP0-150-002-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP0-150-002-000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AP0-150-002-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP0-150-002-000 often in real-time on the comparison pages.
What if I can't find stock of AP0-150-002-000?
You can fill out our help required form which you can use to request a quote for AP0-150-002-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.