Status: | Unknown |
---|---|
Series: | AORN |
RoHS: | Compliant |
The AORN series features a narrow body (0.150") small outline SMT package. The network is constructed with a tantalum nitride resistor film on a high purity alumina substrate for improved ESD and moisture protection. |
Moisture resistant tantalum nitride resistive film (MIL STD 202, method 106) |
Standard 8 pin count (0.150" narrow body) JEDEC® MS-012 |
Applications |
---|
Voltage divider circuits |
Engine control units |
Signal conditioning |
Datasheet |
---|
AORN |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Overview |
Capabilities |
Market Solutions |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res N/W, Precision, 4 Res, 20K, Nsoic | Newark Electronics |
RES N/W, PRECISION, 4 RES, 20K, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AORN2002AT3?
Additional datasheets, footprints and schematics for AORN2002AT3 are listed on our Part Details page. You can also find images and similar parts to AORN2002AT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AORN2002AT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AORN2002AT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AORN2002AT3 fall under?
The AORN2002AT3 is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to AORN2002AT3 when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AORN2002AT3 you can contact the distributor directly for product support, shipping queries etc.
Is the AORN2002AT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for AORN2002AT3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AORN2002AT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AORN2002AT3 often in real-time on the comparison pages.
What if I can't find stock of AORN2002AT3?
You can fill out our help required form which you can use to request a quote for AORN2002AT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.