Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$569.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$569.99
|
No stock
|
Buy Now |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 328ft |
Cable Length - Metric | 100m |
Connector to Connector | HDMI Plug to HDMI Plug |
RoHS Compliant | Yes |
Cable Assy, Hdmi Plug-Plug, 328Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a AOC-HL-H2-100M?
Additional datasheets, footprints and schematics for AOC-HL-H2-100M are listed on our Part Details page. You can also find images and similar parts to AOC-HL-H2-100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOC-HL-H2-100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOC-HL-H2-100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOC-HL-H2-100M fall under?
The AOC-HL-H2-100M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to AOC-HL-H2-100M when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOC-HL-H2-100M you can contact the distributor directly for product support, shipping queries etc.
Is the AOC-HL-H2-100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AOC-HL-H2-100M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AOC-HL-H2-100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOC-HL-H2-100M often in real-time on the comparison pages.
What if I can't find stock of AOC-HL-H2-100M?
You can fill out our help required form which you can use to request a quote for AOC-HL-H2-100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.