Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 98.4ft |
Cable Length - Metric | 30m |
Cable Assy, Displayport Plug-Plug, 98.4 | Newark Electronics |
Where can I find additional details, specifications and documents for a AOC-HL-DP4-30M?
Additional datasheets, footprints and schematics for AOC-HL-DP4-30M are listed on our Part Details page. You can also find images and similar parts to AOC-HL-DP4-30M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOC-HL-DP4-30M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOC-HL-DP4-30M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOC-HL-DP4-30M fall under?
The AOC-HL-DP4-30M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to AOC-HL-DP4-30M when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOC-HL-DP4-30M you can contact the distributor directly for product support, shipping queries etc.
Is the AOC-HL-DP4-30M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AOC-HL-DP4-30M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AOC-HL-DP4-30M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOC-HL-DP4-30M often in real-time on the comparison pages.
What if I can't find stock of AOC-HL-DP4-30M?
You can fill out our help required form which you can use to request a quote for AOC-HL-DP4-30M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.