Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24LR64-R |
Kit Application Type | Interface |
Application Sub Type | Dual Interface EEPROM |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board M24LR64-R |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 2 x 64Kbit Multibank Antenna |
Multibank Antenna Reference Board For The M24LR64-R Dual Interface EEPROM | Avnet America |
Where can I find additional details, specifications and documents for a ANT4-M24LR-A?
Additional datasheets, footprints and schematics for ANT4-M24LR-A are listed on our Part Details page. You can also find images and similar parts to ANT4-M24LR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANT4-M24LR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT4-M24LR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANT4-M24LR-A fall under?
The ANT4-M24LR-A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ANT4-M24LR-A when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANT4-M24LR-A you can contact the distributor directly for product support, shipping queries etc.
Is the ANT4-M24LR-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANT4-M24LR-A have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ANT4-M24LR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANT4-M24LR-A often in real-time on the comparison pages.
What if I can't find stock of ANT4-M24LR-A?
You can fill out our help required form which you can use to request a quote for ANT4-M24LR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.