Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24LR16E-R |
Kit Application Type | Interface |
Application Sub Type | Dual Interface EEPROM |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board M24LR16E-R |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 45mm x 75mm Antenna |
Antenna Reference Board For M24LR16E-R | Avnet America |
Where can I find additional details, specifications and documents for a ANT1-M24LR16E?
Additional datasheets, footprints and schematics for ANT1-M24LR16E are listed on our Part Details page. You can also find images and similar parts to ANT1-M24LR16E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANT1-M24LR16E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT1-M24LR16E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANT1-M24LR16E fall under?
The ANT1-M24LR16E is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to ANT1-M24LR16E when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANT1-M24LR16E you can contact the distributor directly for product support, shipping queries etc.
Is the ANT1-M24LR16E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANT1-M24LR16E have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ANT1-M24LR16E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANT1-M24LR16E often in real-time on the comparison pages.
What if I can't find stock of ANT1-M24LR16E?
You can fill out our help required form which you can use to request a quote for ANT1-M24LR16E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.