Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Forward Current If | 200mA |
---|---|
No. of Digits / Alpha | 40 |
Character Size | 5.55mm |
Supply Voltage | 5V |
Display Area Width | 83mm |
Character Format | Dot Matrix |
RoHS Compliant | Yes |
Alphanumeric Stn Display | Newark Electronics |
Where can I find additional details, specifications and documents for a AND501GST-LED?
Additional datasheets, footprints and schematics for AND501GST-LED are listed on our Part Details page. You can also find images and similar parts to AND501GST-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND501GST-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND501GST-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND501GST-LED fall under?
The AND501GST-LED is listed under Optoelectronics & Displays > Displays > LED Displays > Alphanumeric LED Displays.
Can I view similar or alternative parts?
You can view similar parts to AND501GST-LED when available in the Alphanumeric LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND501GST-LED you can contact the distributor directly for product support, shipping queries etc.
Is the AND501GST-LED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AND501GST-LED have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AND501GST-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND501GST-LED often in real-time on the comparison pages.
What if I can't find stock of AND501GST-LED?
You can fill out our help required form which you can use to request a quote for AND501GST-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.