Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Japanese |
Display Mode | Transflective |
Character Size | 5.56mm |
Lcd Display Panel, 32 | Newark Electronics |
Where can I find additional details, specifications and documents for a AND491GST-LED?
Additional datasheets, footprints and schematics for AND491GST-LED are listed on our Part Details page. You can also find images and similar parts to AND491GST-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND491GST-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND491GST-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND491GST-LED fall under?
The AND491GST-LED is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to AND491GST-LED when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND491GST-LED you can contact the distributor directly for product support, shipping queries etc.
Is the AND491GST-LED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AND491GST-LED have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AND491GST-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND491GST-LED often in real-time on the comparison pages.
What if I can't find stock of AND491GST-LED?
You can fill out our help required form which you can use to request a quote for AND491GST-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.