Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Display Size | 12.1" |
---|---|
Resolution | 800 x 600 |
VGA Size | SVGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 500cd/m² |
RoHS Compliant | Yes |
Svga Color Tft Lcd Module | Newark Electronics |
Where can I find additional details, specifications and documents for a AND12C285A-DHB?
Additional datasheets, footprints and schematics for AND12C285A-DHB are listed on our Part Details page. You can also find images and similar parts to AND12C285A-DHB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND12C285A-DHB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND12C285A-DHB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND12C285A-DHB fall under?
The AND12C285A-DHB is listed under Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to AND12C285A-DHB when available in the TFT LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND12C285A-DHB you can contact the distributor directly for product support, shipping queries etc.
Is the AND12C285A-DHB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AND12C285A-DHB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AND12C285A-DHB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND12C285A-DHB often in real-time on the comparison pages.
What if I can't find stock of AND12C285A-DHB?
You can fill out our help required form which you can use to request a quote for AND12C285A-DHB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.