Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Display Size | 10.4" |
---|---|
Resolution | 640 x 480 |
VGA Size | VGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 5V |
Interface Type | RGB |
Display Brightness | 1000cd/m² |
Touchscreen | No Touchscreen |
RoHS Compliant | Yes |
Vga Color Tft Lcd Module | Newark Electronics |
Where can I find additional details, specifications and documents for a AND10C210-4HB?
Additional datasheets, footprints and schematics for AND10C210-4HB are listed on our Part Details page. You can also find images and similar parts to AND10C210-4HB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND10C210-4HB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND10C210-4HB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND10C210-4HB fall under?
The AND10C210-4HB is listed under Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to AND10C210-4HB when available in the TFT LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND10C210-4HB you can contact the distributor directly for product support, shipping queries etc.
Is the AND10C210-4HB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AND10C210-4HB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AND10C210-4HB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND10C210-4HB often in real-time on the comparison pages.
What if I can't find stock of AND10C210-4HB?
You can fill out our help required form which you can use to request a quote for AND10C210-4HB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.